D38999/24ZG41PN -- DTS 41C 41#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 41C 41#20 Pin Recp Deutsch - Te Connectivity
D38999/24ZG41PN
Description
DTS 41C 41#20 PIN RECP
Description
DTS 41C 41#20 PIN RECP
Suppliers
Dts 41C 41#20 Pin Recp Deutsch - Te Connectivity
09AC9926
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC9926 |
|
Product Name
|
Dts 41C 41#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details