D38999/24ZE8PA -- DTS 8C 8#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 8C 8#16 Pin Recp Deutsch - Te Connectivity
D38999/24ZE8PA
Description
DTS 8C 8#16 PIN RECP
Description
DTS 8C 8#16 PIN RECP
Suppliers
Dts 8C 8#16 Pin Recp Deutsch - Te Connectivity
09AC9743
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC9743 |
|
Product Name
|
Dts 8C 8#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details