D38999/24ZB2AA -- DTS 2C 2#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 2C 2#16 Pin Recp Deutsch - Te Connectivity
D38999/24ZB2AA
Description
DTS 2C 2#16 PIN RECP
Description
DTS 2C 2#16 PIN RECP
Suppliers
Dts 2C 2#16 Pin Recp Deutsch - Te Connectivity
09AC9541
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC9541 |
|
Product Name
|
Dts 2C 2#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers