TE Connectivity Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WJ4PE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5634
Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5634
CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 56 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X5634
Product Name Circular Connector, Receptacle, 56 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Assemblies - 2330-E11509-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details