TE Connectivity Circular Connector, Receptacle, 25-43, Panel; Military Specification Deutsch - Te Connectivity D38999/24WJ43SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-43, Panel; Military Specification Deutsch - Te Connectivity - 03X4510 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Panel; Military Specification Deutsch - Te Connectivity
03X4510
Circular Connector, Receptacle, 25-43, Panel; Military Specification Deutsch - Te Connectivity 03X4510
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X4510
Product Name Circular Connector, Receptacle, 25-43, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products