TE Connectivity Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity D38999/24WJ35SN-LC

Description
DTS 128C 128#22D SKT RECP
Request a Quote
Description
DTS 128C 128#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WJ35SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D SKT RECP

DTS 128C 128#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 03X4477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
03X4477
Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity 03X4477
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WJ35SN-LC 03X4477
Product Name Circular Connector, Receptacle, 25-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers