TE Connectivity Circular Connector, Receptacle, 25-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24WJ35PN

Description
DTS 128C 128#22D PIN J/N
Request a Quote
Description
DTS 128C 128#22D PIN J/N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WJ35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN J/N

DTS 128C 128#22D PIN J/N

Buy Now
Circular Connector, Receptacle, 25-35, Panel; Military Specification Deutsch - Te Connectivity - 03X4464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-35, Panel; Military Specification Deutsch - Te Connectivity
03X4464
Circular Connector, Receptacle, 25-35, Panel; Military Specification Deutsch - Te Connectivity 03X4464
CIRCULAR CONNECTOR, RECEPTACLE, 25-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WJ35PN 03X4464
Product Name Circular Connector, Receptacle, 25-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers