TE Connectivity Circular Connector, Receptacle, 128 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WJ35AA

Description
DTS 128C 128#22D PIN RECP
Request a Quote
Description
DTS 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WJ35AA - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN RECP

DTS 128C 128#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 128 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X4422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 128 Position, Panel; Military Specification Deutsch - Te Connectivity
03X4422
Circular Connector, Receptacle, 128 Position, Panel; Military Specification Deutsch - Te Connectivity 03X4422
CIRCULAR CONNECTOR, RECEPTACLE, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WJ35AA 03X4422
Product Name Circular Connector, Receptacle, 128 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220012-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug/Receptacle - 45147390 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details