TE Connectivity Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WJ29AA

Description
DTS 29C 29#16 PIN RECP
Request a Quote
Description
DTS 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WJ29AA - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 PIN RECP

DTS 29C 29#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X4362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity
03X4362
Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity 03X4362
CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WJ29AA 03X4362
Product Name Circular Connector, Receptacle, 29 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-5317/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers