TE Connectivity Circular Connector, Receptacle, 25-20, Panel; Military Specification Deutsch - Te Connectivity D38999/24WJ20PN

Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote
Description
DTS 30C 10#20 13#16 4#12 3#8 P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WJ20PN - PEI-Genesis
Philadelphia, PA, United States
DTS 30C 10#20 13#16 4#12 3#8 P

DTS 30C 10#20 13#16 4#12 3#8 P

Buy Now
Circular Connector, Receptacle, 25-20, Panel; Military Specification Deutsch - Te Connectivity - 09X1526 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-20, Panel; Military Specification Deutsch - Te Connectivity
09X1526
Circular Connector, Receptacle, 25-20, Panel; Military Specification Deutsch - Te Connectivity 09X1526
CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-20, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WJ20PN 09X1526
Product Name Circular Connector, Receptacle, 25-20, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers