TE Connectivity Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WH35SB

Description
DTS 100C 100#22D SKT RECP
Request a Quote
Description
DTS 100C 100#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WH35SB - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT RECP

DTS 100C 100#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X4089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity
03X4089
Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity 03X4089
CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 100 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WH35SB 03X4089
Product Name Circular Connector, Receptacle, 100 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details