TE Connectivity Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WH21PD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X4048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
03X4048
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity 03X4048
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X4048
Product Name Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details