TE Connectivity Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WH21AB

Description
DTS 21C 21#16 PIN RECP
Request a Quote
Description
DTS 21C 21#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WH21AB - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 PIN RECP

DTS 21C 21#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3998
Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3998
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WH21AB 03X3998
Product Name Circular Connector, Receptacle, 21 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details