TE Connectivity Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG41SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:DRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:DRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3989
Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3989
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:DRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3989
Product Name Circular Connector, Receptacle, 41 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details