TE Connectivity Circular Connector, Receptacle, 21-39, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG39PN

Description
DTS 39C 37#20, 2#16 PIN RECP
Request a Quote
Description
DTS 39C 37#20, 2#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WG39PN - PEI-Genesis
Philadelphia, PA, United States
DTS 39C 37#20, 2#16 PIN RECP

DTS 39C 37#20, 2#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 21-39, Panel; Military Specification Deutsch - Te Connectivity - 03X3923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21-39, Panel; Military Specification Deutsch - Te Connectivity
03X3923
Circular Connector, Receptacle, 21-39, Panel; Military Specification Deutsch - Te Connectivity 03X3923
CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21-39, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WG39PN 03X3923
Product Name Circular Connector, Receptacle, 21-39, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers