TE Connectivity Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG39BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3890
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3890
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3890
Product Name Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details