TE Connectivity Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG39AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3885
Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3885
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3885
Product Name Circular Connector, Receptacle, 39 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details