TE Connectivity Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG35HC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3846 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3846
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3846
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3846
Product Name Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details