TE Connectivity Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG16SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3818
Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3818
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:ERoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3818
Product Name Circular Connector, Receptacle, 16 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers