TE Connectivity Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WG11JB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3730
Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3730
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Arrangement:21-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3730
Product Name Circular Connector, Receptacle, 11 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products