TE Connectivity Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WF35BE

Description
DTS 66C 66#22D SKT RECP
Request a Quote
Description
DTS 66C 66#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WF35BE - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D SKT RECP

DTS 66C 66#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4896
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4896
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WF35BE 71W4896
Product Name Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details