TE Connectivity Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WF35AN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4891
Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4891
CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 66 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W4891
Product Name Circular Connector, Receptacle, 66 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products