TE Connectivity Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WF32HC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4842
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4842
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W4842
Product Name Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EGA.2B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
3 suppliers