TE Connectivity Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WF32HB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4840
Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4840
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W4840
Product Name Circular Connector, Receptacle, 32 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers