TE Connectivity Circular Connector, Receptacle, 17-99, Panel; Military Specification Deutsch - Te Connectivity D38999/24WE99AE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-99, Panel; Military Specification Deutsch - Te Connectivity - 89W7427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-99, Panel; Military Specification Deutsch - Te Connectivity
89W7427
Circular Connector, Receptacle, 17-99, Panel; Military Specification Deutsch - Te Connectivity 89W7427
CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-99, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7427
Product Name Circular Connector, Receptacle, 17-99, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers