TE Connectivity Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WE8BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3596
Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3596
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Threaded; Insert Arrangement:17-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3596
Product Name Circular Connector, Receptacle, 8 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details