TE Connectivity DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts D38999/24WE6BB

Description
DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts
Description
DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts

Suppliers

Company
Product
Description
Supplier Links
DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts - 795-D38999/24WE6BB - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts
795-D38999/24WE6BB
DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts 795-D38999/24WE6BB
DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts

DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts

Supplier's Site
Circular Connector, Receptacle, 17-6, Panel; Military Specification Deutsch - Te Connectivity - 89W7394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Panel; Military Specification Deutsch - Te Connectivity
89W7394
Circular Connector, Receptacle, 17-6, Panel; Military Specification Deutsch - Te Connectivity 89W7394
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 795-D38999/24WE6BB 89W7394
Product Name DEUTSCH D38999/24WE6BB Circular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 6 Contacts Circular Connector, Receptacle, 17-6, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details