TE Connectivity Conn D38999 Circ Pin 55 Pos Crmp St Jam Nut Rohs Compliant Te Connectivity D38999/24WE35PN

Description
DTS 55C 55#22D PIN RECP
Request a Quote
Description
DTS 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WE35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP

DTS 55C 55#22D PIN RECP

Buy Now
Conn D38999 Circ Pin 55 Pos Crmp St Jam Nut Rohs Compliant Te Connectivity - 79AH1564 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 55 Pos Crmp St Jam Nut Rohs Compliant Te Connectivity
79AH1564
Conn D38999 Circ Pin 55 Pos Crmp St Jam Nut Rohs Compliant Te Connectivity 79AH1564
CONN D38999 CIRC PIN 55 POS CRMP ST JAM NUT ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 55 POS CRMP ST JAM NUT ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity - 89W7379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
89W7379
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity 89W7379
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WE35PN 79AH1564 89W7379
Product Name Conn D38999 Circ Pin 55 Pos Crmp St Jam Nut Rohs Compliant Te Connectivity Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details