TE Connectivity Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24WE35PC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity - 89W7374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
89W7374
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity 89W7374
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7374
Product Name Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products