TE Connectivity Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24WE35HD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity - 89W7360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
89W7360
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity 89W7360
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7360
Product Name Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers