TE Connectivity Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24WE35AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity - 89W7348 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
89W7348
Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity 89W7348
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W7348
Product Name Circular Connector, Receptacle, 17-35, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details