TE Connectivity Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WD35PB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3496
Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3496
CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Arrangement:15-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3496
Product Name Circular Connector, Receptacle, 37 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details