TE Connectivity Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WD19SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:CRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3461
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3461
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Insert Rotation:CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3461
Product Name Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details