TE Connectivity Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WD19BC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3437
Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3437
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Arrangement:15-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3437
Product Name Circular Connector, Receptacle, 19 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers