TE Connectivity Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WD18AA

Description
DTS 18C 18#20 PIN RECP
Request a Quote
Description
DTS 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WD18AA - PEI-Genesis
Philadelphia, PA, United States
DTS 18C 18#20 PIN RECP

DTS 18C 18#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4696
Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4696
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Coupling Style:Threaded; Insert Arrangement:15-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WD18AA 71W4696
Product Name Circular Connector, Receptacle, 18 Position, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details