TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Military Specification Deutsch - Te Connectivity D38999/24WC4BC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-4, Panel; Military Specification Deutsch - Te Connectivity - 85W6235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Military Specification Deutsch - Te Connectivity
85W6235
Circular Connector, Receptacle, 13-4, Panel; Military Specification Deutsch - Te Connectivity 85W6235
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W6235
Product Name Circular Connector, Receptacle, 13-4, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details