TE Connectivity Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WC35BD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity - 17X5549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
17X5549
Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity 17X5549
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Coupling Style:Threaded; Insert Arrangement:13-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X5549
Product Name Circular Connector, Receptacle, 22 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
DIN 41612 - 39-XC5B-5021-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm SMA Straight Plug (Gold Plated) - 190514A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5310/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers