TE Connectivity Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WB35HA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity - 07X7735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
07X7735
Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity 07X7735
CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X7735
Product Name Circular Connector, Receptacle, 13 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details