TE Connectivity Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24WA98PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity - 03X3313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
03X3313
Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity 03X3313
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X3313
Product Name Circular Connector, Receptacle, 3 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202S12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details