TE Connectivity Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity D38999/24WA35SA

Description
DTS 6C 6#22D SKT RECP
Request a Quote
Description
DTS 6C 6#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/24WA35SA - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D SKT RECP

DTS 6C 6#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity - 07X7690 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
07X7690
Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity 07X7690
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/24WA35SA 07X7690
Product Name Circular Connector, Receptacle, 9-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details