D38999/24TB2HA-LC -- DTS 2C 2#16 PIN J/N RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 2C 2#16 Pin J/n Recp Deutsch - Te Connectivity
D38999/24TB2HA-LC
Description
DTS 2C 2#16 PIN J/N RECP
Description
DTS 2C 2#16 PIN J/N RECP
Suppliers
Dts 2C 2#16 Pin J/n Recp Deutsch - Te Connectivity
09AC9352
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
09AC9352 |
|
Product Name
|
Dts 2C 2#16 Pin J/n Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers