D38999/24MH55PA-LC -- ACT 55C 55#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity
D38999/24MH55PA-LC
Description
ACT 55C 55#20 PIN RECP
Description
ACT 55C 55#20 PIN RECP
Suppliers
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity
53AC8331
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8331 |
|
Product Name
|
Act 55C 55#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details