D38999/24MH53PB-LC -- ACT 53C 53#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 53C 53#20 Pin Recp Deutsch - Te Connectivity
D38999/24MH53PB-LC
Description
ACT 53C 53#20 PIN RECP
Description
ACT 53C 53#20 PIN RECP
Suppliers
Act 53C 53#20 Pin Recp Deutsch - Te Connectivity
53AC8326
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC8326 |
|
Product Name
|
Act 53C 53#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details