TE Connectivity Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity D38999/24MG35AA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity - 71W4274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
71W4274
Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity 71W4274
CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W4274
Product Name Circular Connector, Receptacle, 79 Position, Panel; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers