D38999/24MF11PB -- ACT 11C 11#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity
D38999/24MF11PB
Description
ACT 11C 11#16 PIN RECP
Description
ACT 11C 11#16 PIN RECP
Suppliers
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity
52AC1198
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC1198 |
|
Product Name
|
Act 11C 11#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Termination
Magnetic
Voltage Rating
12 volts
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details