D38999/24MC4PB-LC -- ACT 4C 4#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
D38999/24MC4PB-LC
Description
ACT 4C 4#16 PIN RECP
Description
ACT 4C 4#16 PIN RECP
Suppliers
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity
53AC7927
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC7927 |
|
Product Name
|
Act 4C 4#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details