D38999/24MB99PB -- ACT 7C 7#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 7C 7#20 Pin Recp Deutsch - Te Connectivity
D38999/24MB99PB
Description
ACT 7C 7#20 PIN RECP
Description
ACT 7C 7#20 PIN RECP
Suppliers
Act 7C 7#20 Pin Recp Deutsch - Te Connectivity
52AC1010
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC1010 |
|
Product Name
|
Act 7C 7#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers