TE Connectivity
Act 2C 2#16 Pin Recp Deutsch - Te Connectivity
D38999/24MB2AA
Description
ACT 2C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ACT 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Act 2C 2#16 Pin Recp Deutsch - Te Connectivity
53AC7779
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/24MB2AA |
53AC7779 |
|
Product Name
|
|
Act 2C 2#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers