D38999/24JJ61AN -- ACT 61C 61#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
D38999/24JJ61AN
Description
ACT 61C 61#20 PIN RECP
Description
ACT 61C 61#20 PIN RECP
Suppliers
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
52AC0966
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0966 |
|
Product Name
|
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details