D38999/24JJ61AB -- ACT 61C 61#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
D38999/24JJ61AB
Description
ACT 61C 61#20 PIN RECP
Description
ACT 61C 61#20 PIN RECP
Suppliers
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity
52AC0965
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
52AC0965 |
|
Product Name
|
Act 61C 61#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers